Vishay Intertechnology, Inc. RES 261K OHM 1/2W 1% AXIAL RN65E2613FB14

Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/2W 1% AXIAL - RN65E2613FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/2W 1% AXIAL
RN65E2613FB14
RES 261K OHM 1/2W 1% AXIAL RN65E2613FB14
RES 261Kohm 1/2W 1% AXIAL

RES 261Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2613FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2613FB14-ND
Through Hole Resistors RN65E2613FB14-ND
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2613FB14 RN65E2613FB14-ND
Product Name RES 261K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details