RES 26.1Kohm 1/2W .1% AXIAL
26.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN65E2612BRSL | RN65E2612BRSL-ND |
| Product Name | RES 26.1K OHM 1/2W .1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 26100 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor |