Vishay Intertechnology, Inc. RES 250K OHM 1/2W .1% AXIAL RN65E2503BRE6

Description
RES 250Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 250Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250K OHM 1/2W .1% AXIAL - RN65E2503BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1/2W .1% AXIAL
RN65E2503BRE6
RES 250K OHM 1/2W .1% AXIAL RN65E2503BRE6
RES 250Kohm 1/2W .1% AXIAL

RES 250Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2503BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2503BRE6-ND
Through Hole Resistors RN65E2503BRE6-ND
250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2503BRE6 RN65E2503BRE6-ND
Product Name RES 250K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers