Vishay Precision Group METAL FILM,1/2W,250,.1%,25PPM,BULK RN65E2500BB14

Description
METAL FILM,1/2W,250,.1%,25 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,250,.1%,25 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,250,.1%,25PPM,BULK - RN65E2500BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,250,.1%,25PPM,BULK
RN65E2500BB14
METAL FILM,1/2W,250,.1%,25PPM,BULK RN65E2500BB14
METAL FILM,1/2W,250,.1%,25 PPM,BULK

METAL FILM,1/2W,250,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN65E2500BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65E2500BB14-ND
Through Hole Resistors 541-RN65E2500BB14-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 250 Ohm, 250Mw, 0.1%; Resistance Vishay - 12C1635 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm, 250Mw, 0.1%; Resistance Vishay
12C1635
Metal Film Resistor, 250 Ohm, 250Mw, 0.1%; Resistance Vishay 12C1635
METAL FILM RESISTOR, 250 OHM, 250mW, 0.1%; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 250 OHM, 250mW, 0.1%; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E2500BB14 541-RN65E2500BB14-ND 12C1635
Product Name METAL FILM,1/2W,250,.1%,25PPM,BULK Through Hole Resistors Metal Film Resistor, 250 Ohm, 250Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details