Vishay Intertechnology, Inc. Through Hole Resistors RN65E2493BRE6

Description
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E2493BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2493BRE6-ND
Through Hole Resistors RN65E2493BRE6-ND
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 249K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R - RN65E2493BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 249K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
RN65E2493BRE6
Res Metal Film 249K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E2493BRE6
Res Metal Film 249K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 249K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65E2493BRE6-ND RN65E2493BRE6
Product Name Through Hole Resistors Res Metal Film 249K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details