Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W .1% AXIAL RN65E2492BRSL

Description
RES 24.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W .1% AXIAL - RN65E2492BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W .1% AXIAL
RN65E2492BRSL
RES 24.9K OHM 1/2W .1% AXIAL RN65E2492BRSL
RES 24.9Kohm 1/2W .1% AXIAL

RES 24.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2492BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2492BRSL-ND
Through Hole Resistors RN65E2492BRSL-ND
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2492BRSL RN65E2492BRSL-ND
Product Name RES 24.9K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers