Vishay Intertechnology, Inc. RES 24.3K OHM 1/2W .1% AXIAL RN65E2432BBSL

Description
RES 24.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/2W .1% AXIAL - RN65E2432BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/2W .1% AXIAL
RN65E2432BBSL
RES 24.3K OHM 1/2W .1% AXIAL RN65E2432BBSL
RES 24.3Kohm 1/2W .1% AXIAL

RES 24.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2432BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2432BBSL-ND
Through Hole Resistors RN65E2432BBSL-ND
24.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2432BBSL RN65E2432BBSL-ND
Product Name RES 24.3K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details