Vishay Intertechnology, Inc. RES 2.43K OHM 1/2W .5% AXIAL RN65E2431DRE6

Description
RES 2.43Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/2W .5% AXIAL - RN65E2431DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W .5% AXIAL
RN65E2431DRE6
RES 2.43K OHM 1/2W .5% AXIAL RN65E2431DRE6
RES 2.43Kohm 1/2W .5% AXIAL

RES 2.43Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2431DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2431DRE6-ND
Through Hole Resistors RN65E2431DRE6-ND
2.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2431DRE6 RN65E2431DRE6-ND
Product Name RES 2.43K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details