Vishay Intertechnology, Inc. RES 2.37K OHM 1/2W .1% AXIAL RN65E2371BBSL

Description
RES 2.37Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/2W .1% AXIAL - RN65E2371BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/2W .1% AXIAL
RN65E2371BBSL
RES 2.37K OHM 1/2W .1% AXIAL RN65E2371BBSL
RES 2.37Kohm 1/2W .1% AXIAL

RES 2.37Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2371BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2371BBSL-ND
Through Hole Resistors RN65E2371BBSL-ND
2.37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2371BBSL RN65E2371BBSL-ND
Product Name RES 2.37K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers