Vishay Intertechnology, Inc. RES 2.21K OHM 1/2W .25% AXIAL RN65E2211CRSL

Description
RES 2.21Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/2W .25% AXIAL - RN65E2211CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W .25% AXIAL
RN65E2211CRSL
RES 2.21K OHM 1/2W .25% AXIAL RN65E2211CRSL
RES 2.21Kohm 1/2W .25% AXIAL

RES 2.21Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2211CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2211CRSL-ND
Through Hole Resistors RN65E2211CRSL-ND
2.21 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2211CRSL RN65E2211CRSL-ND
Product Name RES 2.21K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details