Vishay Intertechnology, Inc. RES 2.21K OHM 1/2W .25% AXIAL RN65E2211CBSL

Description
RES 2.21Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/2W .25% AXIAL - RN65E2211CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W .25% AXIAL
RN65E2211CBSL
RES 2.21K OHM 1/2W .25% AXIAL RN65E2211CBSL
RES 2.21Kohm 1/2W .25% AXIAL

RES 2.21Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2211CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2211CBSL-ND
Through Hole Resistors RN65E2211CBSL-ND
2.21 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2211CBSL RN65E2211CBSL-ND
Product Name RES 2.21K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details