Vishay Intertechnology, Inc. RES 210 OHM 1/2W .1% AXIAL RN65E2100BRSL

Description
RES 210ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/2W .1% AXIAL - RN65E2100BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/2W .1% AXIAL
RN65E2100BRSL
RES 210 OHM 1/2W .1% AXIAL RN65E2100BRSL
RES 210ohm 1/2W .1% AXIAL

RES 210ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2100BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2100BRSL-ND
Through Hole Resistors RN65E2100BRSL-ND
210 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

210 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2100BRSL RN65E2100BRSL-ND
Product Name RES 210 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details