Vishay Intertechnology, Inc. Res Metal Film 20 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole RN65E20R0BB14

Description
Res Metal Film 20 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 20 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole - RN65E20R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole
RN65E20R0BB14
Res Metal Film 20 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole RN65E20R0BB14
Res Metal Film 20 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 20 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN65E20R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E20R0BB14-ND
Through Hole Resistors RN65E20R0BB14-ND
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E20R0BB14 RN65E20R0BB14-ND
Product Name Res Metal Film 20 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers