Vishay Intertechnology, Inc. RES 200K OHM 1/2W .1% AXIAL RN65E2003BRSL

Description
RES 200Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W .1% AXIAL - RN65E2003BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W .1% AXIAL
RN65E2003BRSL
RES 200K OHM 1/2W .1% AXIAL RN65E2003BRSL
RES 200Kohm 1/2W .1% AXIAL

RES 200Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2003BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2003BRSL-ND
Through Hole Resistors RN65E2003BRSL-ND
200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2003BRSL RN65E2003BRSL-ND
Product Name RES 200K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details