Vishay Intertechnology, Inc. RES 200K OHM 1/2W .1% AXIAL RN65E2003BB14

Description
RES 200Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W .1% AXIAL - RN65E2003BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W .1% AXIAL
RN65E2003BB14
RES 200K OHM 1/2W .1% AXIAL RN65E2003BB14
RES 200Kohm 1/2W .1% AXIAL

RES 200Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2003BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2003BB14-ND
Through Hole Resistors RN65E2003BB14-ND
200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay - 35M4586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
35M4586
Resistor,metal Film,200Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay 35M4586
Resistor,Metal Film,200KOhms,350WV, .1+/-% Tol,-25,25ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,200KOhms,350WV,.1+/-% Tol,-25,25ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E2003BB14 RN65E2003BB14-ND 35M4586
Product Name RES 200K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,200Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers