Vishay Intertechnology, Inc. Through Hole Resistors RN65E2001FB14

Description
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E2001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2001FB14-ND
Through Hole Resistors RN65E2001FB14-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 2K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk - RN65E2001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
RN65E2001FB14
Res Metal Film 2K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E2001FB14
Res Metal Film 2K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65E2001FB14-ND RN65E2001FB14
Product Name Through Hole Resistors Res Metal Film 2K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details