Vishay Intertechnology, Inc. Through Hole Resistors RN65E2001BB14

Description
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E2001BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2001BB14-ND
Through Hole Resistors RN65E2001BB14-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk - RN65E2001BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
RN65E2001BB14
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E2001BB14
Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,2Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay - 35M4584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
35M4584
Resistor,metal Film,2Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay 35M4584
Resistor,Metal Film,2KOhms,350WV,.1 +/-% Tol,-25,25ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,2KOhms,350WV,.1+/-% Tol,-25,25ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E2001BB14-ND RN65E2001BB14 35M4584
Product Name Through Hole Resistors Res Metal Film 2K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,2Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers