Vishay Intertechnology, Inc. RES 200 OHM 1/2W .1% AXIAL RN65E2000BR36

Description
RES 200ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W .1% AXIAL - RN65E2000BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W .1% AXIAL
RN65E2000BR36
RES 200 OHM 1/2W .1% AXIAL RN65E2000BR36
RES 200ohm 1/2W .1% AXIAL

RES 200ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2000BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2000BR36-ND
Through Hole Resistors RN65E2000BR36-ND
200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2000BR36 RN65E2000BR36-ND
Product Name RES 200 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers