Vishay Intertechnology, Inc. RES 198K OHM 1/2W .25% AXIAL RN65E1983CRSL

Description
RES 198Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 198Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198K OHM 1/2W .25% AXIAL - RN65E1983CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/2W .25% AXIAL
RN65E1983CRSL
RES 198K OHM 1/2W .25% AXIAL RN65E1983CRSL
RES 198Kohm 1/2W .25% AXIAL

RES 198Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1983CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1983CRSL-ND
Through Hole Resistors RN65E1983CRSL-ND
198 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

198 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1983CRSL RN65E1983CRSL-ND
Product Name RES 198K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 198000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details