Vishay Intertechnology, Inc. RES 198K OHM 1/2W .25% AXIAL RN65E1983CBSL

Description
RES 198Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 198Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198K OHM 1/2W .25% AXIAL - RN65E1983CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/2W .25% AXIAL
RN65E1983CBSL
RES 198K OHM 1/2W .25% AXIAL RN65E1983CBSL
RES 198Kohm 1/2W .25% AXIAL

RES 198Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1983CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1983CBSL-ND
Through Hole Resistors RN65E1983CBSL-ND
198 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

198 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1983CBSL RN65E1983CBSL-ND
Product Name RES 198K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 198000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details