Vishay Intertechnology, Inc. Res Metal Film 187 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E1870BRE6

Description
Res Metal Film 187 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 187 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 187 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R - RN65E1870BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 187 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
RN65E1870BRE6
Res Metal Film 187 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E1870BRE6
Res Metal Film 187 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 187 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65E1870BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1870BRE6-ND
Through Hole Resistors RN65E1870BRE6-ND
187 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1870BRE6 RN65E1870BRE6-ND
Product Name Res Metal Film 187 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details