Vishay Intertechnology, Inc. RES 18.2K OHM 1/2W 1% AXIAL RN65E1822FBSL

Description
RES 18.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/2W 1% AXIAL - RN65E1822FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/2W 1% AXIAL
RN65E1822FBSL
RES 18.2K OHM 1/2W 1% AXIAL RN65E1822FBSL
RES 18.2Kohm 1/2W 1% AXIAL

RES 18.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1822FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1822FBSL-ND
Through Hole Resistors RN65E1822FBSL-ND
18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1822FBSL RN65E1822FBSL-ND
Product Name RES 18.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details