Vishay Intertechnology, Inc. RES 1.76K OHM 1/2W .1% AXIAL RN65E1761BB14

Description
RES 1.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/2W .1% AXIAL - RN65E1761BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/2W .1% AXIAL
RN65E1761BB14
RES 1.76K OHM 1/2W .1% AXIAL RN65E1761BB14
RES 1.76Kohm 1/2W .1% AXIAL

RES 1.76Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1761BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1761BB14-ND
Through Hole Resistors RN65E1761BB14-ND
1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1761BB14 RN65E1761BB14-ND
Product Name RES 1.76K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers