Vishay Intertechnology, Inc. Through Hole Resistors RN65E1740BBSL

Description
174 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E1740BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1740BBSL-ND
Through Hole Resistors RN65E1740BBSL-ND
174 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174 OHM 1/2W .1% AXIAL - RN65E1740BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/2W .1% AXIAL
RN65E1740BBSL
RES 174 OHM 1/2W .1% AXIAL RN65E1740BBSL
RES 174ohm 1/2W .1% AXIAL

RES 174ohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65E1740BBSL-ND RN65E1740BBSL
Product Name Through Hole Resistors RES 174 OHM 1/2W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers