Vishay Intertechnology, Inc. RES 174 OHM 1/2W .1% AXIAL RN65E1740BB14

Description
RES 174ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/2W .1% AXIAL - RN65E1740BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/2W .1% AXIAL
RN65E1740BB14
RES 174 OHM 1/2W .1% AXIAL RN65E1740BB14
RES 174ohm 1/2W .1% AXIAL

RES 174ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1740BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1740BB14-ND
Through Hole Resistors RN65E1740BB14-ND
174 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1740BB14 RN65E1740BB14-ND
Product Name RES 174 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details