Vishay Intertechnology, Inc. RES 16.7K OHM 1/2W .1% AXIAL RN65E1672BRSL

Description
RES 16.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/2W .1% AXIAL - RN65E1672BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/2W .1% AXIAL
RN65E1672BRSL
RES 16.7K OHM 1/2W .1% AXIAL RN65E1672BRSL
RES 16.7Kohm 1/2W .1% AXIAL

RES 16.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1672BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1672BRSL-ND
Through Hole Resistors RN65E1672BRSL-ND
16.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1672BRSL RN65E1672BRSL-ND
Product Name RES 16.7K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers