Vishay Intertechnology, Inc. Through Hole Resistors RN65E1672BB14

Description
16.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN65E1672BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65E1672BB14-ND
Through Hole Resistors 541-RN65E1672BB14-ND
16.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.7K OHM 1/2W .1% AXIAL - RN65E1672BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/2W .1% AXIAL
RN65E1672BB14
RES 16.7K OHM 1/2W .1% AXIAL RN65E1672BB14
RES 16.7Kohm 1/2W .1% AXIAL

RES 16.7Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,16.7Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay - 35M4583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.7Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
35M4583
Resistor,metal Film,16.7Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay 35M4583
Resistor,Metal Film,16.7KOhms,350WV ,.1+/-% Tol,-25,25ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,16.7KOhms,350WV,.1+/-% Tol,-25,25ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN65E1672BB14-ND RN65E1672BB14 35M4583
Product Name Through Hole Resistors RES 16.7K OHM 1/2W .1% AXIAL Resistor,metal Film,16.7Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers