Vishay Intertechnology, Inc. Res Metal Film 1.62M Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E1624FRE6

Description
Res Metal Film 1.62M Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.62M Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.62M Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R - RN65E1624FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.62M Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
RN65E1624FRE6
Res Metal Film 1.62M Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E1624FRE6
Res Metal Film 1.62M Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.62M Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65E1624FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1624FRE6-ND
Through Hole Resistors RN65E1624FRE6-ND
1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1624FRE6 RN65E1624FRE6-ND
Product Name Res Metal Film 1.62M Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers