Vishay Intertechnology, Inc. RES 162K OHM 1/2W .1% AXIAL RN65E1623BRE6

Description
RES 162Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/2W .1% AXIAL - RN65E1623BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/2W .1% AXIAL
RN65E1623BRE6
RES 162K OHM 1/2W .1% AXIAL RN65E1623BRE6
RES 162Kohm 1/2W .1% AXIAL

RES 162Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1623BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1623BRE6-ND
Through Hole Resistors RN65E1623BRE6-ND
162 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1623BRE6 RN65E1623BRE6-ND
Product Name RES 162K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details