Vishay Intertechnology, Inc. RES 1.62K OHM 1/2W .1% AXIAL RN65E1621BB14

Description
RES 1.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/2W .1% AXIAL - RN65E1621BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W .1% AXIAL
RN65E1621BB14
RES 1.62K OHM 1/2W .1% AXIAL RN65E1621BB14
RES 1.62Kohm 1/2W .1% AXIAL

RES 1.62Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1621BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1621BB14-ND
Through Hole Resistors RN65E1621BB14-ND
1.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1621BB14 RN65E1621BB14-ND
Product Name RES 1.62K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details