Vishay Intertechnology, Inc. RES 150 OHM 1/2W .1% AXIAL RN65E1500BBSL

Description
RES 150ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W .1% AXIAL - RN65E1500BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W .1% AXIAL
RN65E1500BBSL
RES 150 OHM 1/2W .1% AXIAL RN65E1500BBSL
RES 150ohm 1/2W .1% AXIAL

RES 150ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1500BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1500BBSL-ND
Through Hole Resistors RN65E1500BBSL-ND
150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1500BBSL RN65E1500BBSL-ND
Product Name RES 150 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details