Vishay Intertechnology, Inc. RES 14K OHM 1/2W 1% AXIAL RN65E1402FB14

Description
RES 14Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/2W 1% AXIAL - RN65E1402FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/2W 1% AXIAL
RN65E1402FB14
RES 14K OHM 1/2W 1% AXIAL RN65E1402FB14
RES 14Kohm 1/2W 1% AXIAL

RES 14Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1402FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1402FB14-ND
Through Hole Resistors RN65E1402FB14-ND
14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1402FB14 RN65E1402FB14-ND
Product Name RES 14K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details