Vishay Intertechnology, Inc. RES 1.37M OHM 1/2W 1% AXIAL RN65E1374FBSL

Description
RES 1.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1/2W 1% AXIAL - RN65E1374FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1/2W 1% AXIAL
RN65E1374FBSL
RES 1.37M OHM 1/2W 1% AXIAL RN65E1374FBSL
RES 1.37Mohm 1/2W 1% AXIAL

RES 1.37Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1374FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1374FBSL-ND
Through Hole Resistors RN65E1374FBSL-ND
1.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65E1374FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65E1374FBSL
Through Hole Resistors RN65E1374FBSL
RES 1.37M OHM 1/2W 1% AXIAL

RES 1.37M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65E1374FBSL RN65E1374FBSL-ND RN65E1374FBSL
Product Name RES 1.37M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details