Vishay Intertechnology, Inc. RES 1.3K OHM 1/2W .1% AXIAL RN65E1301BBSL

Description
RES 1.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/2W .1% AXIAL - RN65E1301BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W .1% AXIAL
RN65E1301BBSL
RES 1.3K OHM 1/2W .1% AXIAL RN65E1301BBSL
RES 1.3Kohm 1/2W .1% AXIAL

RES 1.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1301BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1301BBSL-ND
Through Hole Resistors RN65E1301BBSL-ND
1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1301BBSL RN65E1301BBSL-ND
Product Name RES 1.3K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details