Vishay Intertechnology, Inc. RES 1.24M OHM 1/2W .1% AXIAL RN65E1244BBSL

Description
RES 1.24Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1/2W .1% AXIAL - RN65E1244BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/2W .1% AXIAL
RN65E1244BBSL
RES 1.24M OHM 1/2W .1% AXIAL RN65E1244BBSL
RES 1.24Mohm 1/2W .1% AXIAL

RES 1.24Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1244BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1244BBSL-ND
Through Hole Resistors RN65E1244BBSL-ND
1.24 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.24 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1244BBSL RN65E1244BBSL-ND
Product Name RES 1.24M OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details