Vishay Intertechnology, Inc. RES 124 OHM 1/2W .1% AXIAL RN65E1240BRSL

Description
RES 124ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/2W .1% AXIAL - RN65E1240BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/2W .1% AXIAL
RN65E1240BRSL
RES 124 OHM 1/2W .1% AXIAL RN65E1240BRSL
RES 124ohm 1/2W .1% AXIAL

RES 124ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1240BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1240BRSL-ND
Through Hole Resistors RN65E1240BRSL-ND
124 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1240BRSL RN65E1240BRSL-ND
Product Name RES 124 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details