Vishay Intertechnology, Inc. RES 1.21M OHM 1/2W 1% AXIAL RN65E1214FRE6

Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/2W 1% AXIAL - RN65E1214FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/2W 1% AXIAL
RN65E1214FRE6
RES 1.21M OHM 1/2W 1% AXIAL RN65E1214FRE6
RES 1.21Mohm 1/2W 1% AXIAL

RES 1.21Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1214FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1214FRE6-ND
Through Hole Resistors RN65E1214FRE6-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1214FRE6 RN65E1214FRE6-ND
Product Name RES 1.21M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details