Vishay Intertechnology, Inc. Through Hole Resistors RN65E1214FBSL

Description
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E1214FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1214FBSL-ND
Through Hole Resistors RN65E1214FBSL-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.21M OHM 1/2W 1% AXIAL - RN65E1214FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/2W 1% AXIAL
RN65E1214FBSL
RES 1.21M OHM 1/2W 1% AXIAL RN65E1214FBSL
RES 1.21Mohm 1/2W 1% AXIAL

RES 1.21Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1214FBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65E1214FBSL
Through Hole Resistors RN65E1214FBSL
RES 1.21M OHM 1/2W 1% AXIAL

RES 1.21M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65E1214FBSL-ND RN65E1214FBSL RN65E1214FBSL
Product Name Through Hole Resistors RES 1.21M OHM 1/2W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details