Vishay Intertechnology, Inc. RES 12.1K OHM 1/2W .1% AXIAL RN65E1212BRSL

Description
RES 12.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/2W .1% AXIAL - RN65E1212BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/2W .1% AXIAL
RN65E1212BRSL
RES 12.1K OHM 1/2W .1% AXIAL RN65E1212BRSL
RES 12.1Kohm 1/2W .1% AXIAL

RES 12.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1212BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1212BRSL-ND
Through Hole Resistors RN65E1212BRSL-ND
12.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1212BRSL RN65E1212BRSL-ND
Product Name RES 12.1K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details