Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W .1% AXIAL RN65E1201BRSL

Description
RES 1.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W .1% AXIAL - RN65E1201BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W .1% AXIAL
RN65E1201BRSL
RES 1.2K OHM 1/2W .1% AXIAL RN65E1201BRSL
RES 1.2Kohm 1/2W .1% AXIAL

RES 1.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1201BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1201BRSL-ND
Through Hole Resistors RN65E1201BRSL-ND
1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1201BRSL RN65E1201BRSL-ND
Product Name RES 1.2K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details