Vishay Intertechnology, Inc. RES 120 OHM 1/2W .1% AXIAL RN65E1200BRE6

Description
RES 120ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W .1% AXIAL - RN65E1200BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W .1% AXIAL
RN65E1200BRE6
RES 120 OHM 1/2W .1% AXIAL RN65E1200BRE6
RES 120ohm 1/2W .1% AXIAL

RES 120ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1200BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1200BRE6-ND
Through Hole Resistors RN65E1200BRE6-ND
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1200BRE6 RN65E1200BRE6-ND
Product Name RES 120 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details