Vishay Intertechnology, Inc. RES 120 OHM 1/2W .1% AXIAL RN65E1200BBSL

Description
RES 120ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W .1% AXIAL - RN65E1200BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W .1% AXIAL
RN65E1200BBSL
RES 120 OHM 1/2W .1% AXIAL RN65E1200BBSL
RES 120ohm 1/2W .1% AXIAL

RES 120ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1200BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1200BBSL-ND
Through Hole Resistors RN65E1200BBSL-ND
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1200BBSL RN65E1200BBSL-ND
Product Name RES 120 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details