Vishay Intertechnology, Inc. Res Metal Film 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E1152BRE6

Description
Res Metal Film 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R - RN65E1152BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
RN65E1152BRE6
Res Metal Film 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E1152BRE6
Res Metal Film 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65E1152BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1152BRE6-ND
Through Hole Resistors RN65E1152BRE6-ND
11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1152BRE6 RN65E1152BRE6-ND
Product Name Res Metal Film 11.5K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers