Vishay Intertechnology, Inc. RES 113 OHM 1/2W 1% AXIAL RN65E1130FRSL

Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/2W 1% AXIAL - RN65E1130FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/2W 1% AXIAL
RN65E1130FRSL
RES 113 OHM 1/2W 1% AXIAL RN65E1130FRSL
RES 113ohm 1/2W 1% AXIAL

RES 113ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1130FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1130FRSL-ND
Through Hole Resistors RN65E1130FRSL-ND
113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1130FRSL RN65E1130FRSL-ND
Product Name RES 113 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details