Vishay Intertechnology, Inc. RES 113 OHM 1/2W .1% AXIAL RN65E1130BRE6

Description
RES 113ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/2W .1% AXIAL - RN65E1130BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/2W .1% AXIAL
RN65E1130BRE6
RES 113 OHM 1/2W .1% AXIAL RN65E1130BRE6
RES 113ohm 1/2W .1% AXIAL

RES 113ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1130BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1130BRE6-ND
Through Hole Resistors RN65E1130BRE6-ND
113 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1130BRE6 RN65E1130BRE6-ND
Product Name RES 113 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details