Vishay Intertechnology, Inc. RES 111 OHM 1/2W .1% AXIAL RN65E1110BBSL

Description
RES 111ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 111ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111 OHM 1/2W .1% AXIAL - RN65E1110BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111 OHM 1/2W .1% AXIAL
RN65E1110BBSL
RES 111 OHM 1/2W .1% AXIAL RN65E1110BBSL
RES 111ohm 1/2W .1% AXIAL

RES 111ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1110BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1110BBSL-ND
Through Hole Resistors RN65E1110BBSL-ND
111 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

111 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1110BBSL RN65E1110BBSL-ND
Product Name RES 111 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111 ohms 111 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details