1.1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 1.1M Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
RES 1.1M OHM 1/2W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN65E1104BB14-ND | RN65E1104BB14 | RN65E1104BB14 |
| Product Name | Through Hole Resistors | Res Metal Film 1.1M Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |