Vishay Intertechnology, Inc. Through Hole Resistors RN65E1103FB14

Description
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E1103FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1103FB14-ND
Through Hole Resistors RN65E1103FB14-ND
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 110K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk - RN65E1103FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 110K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
RN65E1103FB14
Res Metal Film 110K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E1103FB14
Res Metal Film 110K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 110K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,110Kohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay - 85C2274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Kohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
85C2274
Resistor,metal Film,110Kohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay 85C2274
Resistor,Metal Film,110KOhms,350WV, 1+/-% Tol,-25,25ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,110KOhms,350WV,1+/-% Tol,-25,25ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E1103FB14-ND RN65E1103FB14 85C2274
Product Name Through Hole Resistors Res Metal Film 110K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,110Kohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers