Vishay Intertechnology, Inc. RES 110 OHM 1/2W .1% AXIAL RN65E1100BBSL

Description
RES 110ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/2W .1% AXIAL - RN65E1100BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W .1% AXIAL
RN65E1100BBSL
RES 110 OHM 1/2W .1% AXIAL RN65E1100BBSL
RES 110ohm 1/2W .1% AXIAL

RES 110ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1100BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1100BBSL-ND
Through Hole Resistors RN65E1100BBSL-ND
110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1100BBSL RN65E1100BBSL-ND
Product Name RES 110 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details