Vishay Intertechnology, Inc. RES 1.06K OHM 1/2W .1% AXIAL RN65E1061BBSL

Description
RES 1.06Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.06Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.06K OHM 1/2W .1% AXIAL - RN65E1061BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.06K OHM 1/2W .1% AXIAL
RN65E1061BBSL
RES 1.06K OHM 1/2W .1% AXIAL RN65E1061BBSL
RES 1.06Kohm 1/2W .1% AXIAL

RES 1.06Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E1061BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E1061BBSL-ND
Through Hole Resistors RN65E1061BBSL-ND
1.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E1061BBSL RN65E1061BBSL-ND
Product Name RES 1.06K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details